EN
  • EN
  • DE
  • IT

AD5142BRUZ100

Part No AD5142BRUZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5122/AD5142 potentiometers provides a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 100KOHM 256TP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Cascade Pin
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 130
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD5142
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1135878-AD5142BRUZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5142BRUZ100 CAD Model

Description

AD5142BRUZ100 - Digital Potentiometer by Analog Devices Inc.

AD5142BRUZ100 Product Image

The AD5142BRUZ100 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc. This versatile component offers a dual-channel, I²C-compatible interface, providing precision control of two separate channels with a resistance range of 100 kΩ. It is an ideal solution for applications requiring precise and reliable adjustment of resistance settings.

Enclosed in a compact TSSOP-14 package, the AD5142BRUZ100 is designed for space-constrained applications, ensuring a minimal footprint on the PCB without compromising on functionality. The device operates over a wide voltage range from 2.7V to 5.5V, making it suitable for a diverse array of operating environments and compatible with many microcontrollers and processors.

The digital potentiometer features nonvolatile memory (EEPROM), allowing it to retain the resistance settings even when powered off. This ensures that the device maintains its last programmed position upon the next power-up, providing convenience and saving time for the user. The AD5142BRUZ100 also boasts a robust endurance of 1 million write cycles and 50 years of data retention, signifying its reliability and longevity.

This digital potentiometer is perfect for applications such as adjustable power supplies, LCD panel brightness and contrast control, and programmable filters and delays. Its precise adjustment capabilities make it a go-to component for engineers and designers looking to fine-tune their circuits with accuracy and ease.

With its comprehensive feature set, the AD5142BRUZ100 from Analog Devices Inc stands out as a superior choice for those in need of a digital potentiometer that offers reliability, flexibility, and precision.

For more detailed technical specifications, application guidance, and support resources, please refer to the official datasheet and product documentation available on the Analog Devices website.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5508 $57.3048
13+ $7.8366 $101.8758
20+ $7.5917 $151.8340
28+ $7.3468 $205.7104
36+ $7.1019 $255.6684
48+ $6.3672 $305.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,094 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess