EN
  • EN
  • DE

AD5144ABRUZ100

Part No AD5144ABRUZ100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 100KOHM 256TP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 130
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5144
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1135882-AD5144ABRUZ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5144ABRUZ100 CAD Model

Description

AD5144ABRUZ100 Digital Potentiometer

The AD5144ABRUZ100, from the renowned manufacturer Analog Devices Inc., is a state-of-the-art digital potentiometer that offers a perfect blend of durability and precision for a wide range of applications. This component is designed to provide reliable performance in various electronic circuits, including calibration and adjustment functions, making it an indispensable tool for engineers and designers alike.

Key Features

  • Resolution: The device comes with a 10-bit resolution, ensuring high precision for fine adjustments.
  • Quad Channels: It features four independent channels, offering versatility for multi-channel applications.
  • Interface: Equipped with an I²C-compatible serial interface, the AD5144ABRUZ100 allows for easy integration into existing digital systems.
  • Nonvolatile Memory: Onboard nonvolatile memory enables the potentiometer to retain the last position before power-off, enhancing the device's convenience and usability.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various power supplies.
  • Compact Package: The digital potentiometer is housed in a compact TSSOP package, ensuring a minimal footprint on PCBs.

Applications

With its robust design and flexible features, the AD5144ABRUZ100 is an excellent choice for applications such as:

  • Automated product calibration
  • Adjustable power supplies and voltage dividers
  • Audio/visual equipment
  • Automotive electronics
  • Industrial control systems

Product Specifications

The AD5144ABRUZ100 boasts technical specifications that cater to demanding requirements:

Parameter Value
Resolution 10-bit
Channels 4
Interface I²C
Memory Type Nonvolatile
Package TSSOP
Operating Voltage 2.7V to 5.5V

In summary, the AD5144ABRUZ100 is a versatile and reliable digital potentiometer that offers exceptional performance for a variety of electronic applications. Analog Devices Inc.'s commitment to quality ensures that this component will exceed expectations in both functionality and durability.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3214 $61.2856
8+ $12.5715 $100.5720
13+ $12.1786 $158.3218
17+ $11.7857 $200.3569
22+ $11.3929 $250.6438
30+ $10.2143 $306.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess