EN
  • EN
  • DE

AD515AKH

Part No AD515AKH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Differential
Slew Rate 3V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 0.15 pA
Voltage - Input Offset 400 µV
Current - Supply 600µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553198-AD515AKH
Ultra Librarian 3D Model Ultra Librarian AD515AKH CAD Model

Description

Analog Devices Inc. AD515AKH Precision Operational Amplifier

The AD515AKH is a high-performance operational amplifier (op-amp) developed by Analog Devices Inc., a leading innovator in precision high-performance signal processing technology. This precision op-amp is designed to offer a unique combination of high accuracy, low noise, and low drift, making it an ideal choice for a wide range of applications, including medical instrumentation, precision data acquisition, and industrial control systems.

Key Features:

  • Precision Performance: The AD515AKH is engineered to provide exceptional precision with a low offset voltage, ensuring accurate signal amplification with minimal error.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for applications that require a clean signal amplification without the interference of unwanted noise.
  • Low Drift: The temperature drift is minimized in the AD515AKH, ensuring consistent performance over a wide temperature range, which is crucial for applications that are sensitive to temperature variations.
  • High Input Impedance: The device features a very high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.
  • Wide Supply Range: The AD515AKH can operate with a wide range of power supplies, increasing its versatility and making it suitable for various electronic environments.

The AD515AKH comes in a hermetically sealed package, which provides excellent environmental and temperature protection, ensuring reliable performance in harsh conditions. The robust design and construction of the AD515AKH make it a dependable choice for mission-critical applications where failure is not an option.

Applications:

  • Medical Instrumentation
  • Precision Data Acquisition Systems
  • Process Control and Industrial Automation
  • Instrumentation Amplifiers
  • Test Equipment

Analog Devices Inc. is known for its commitment to high-quality and durable components. The AD515AKH operational amplifier is no exception and stands as a testament to the company's dedication to excellence in the field of analog and mixed-signal processing. Whether in a laboratory setting, industrial application, or critical medical device, the AD515AKH is engineered to deliver reliable and precise performance.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess