EN
  • EN
  • DE

AD5160BRJ100

Part No AD5160BRJ100
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 256-Position SPI-Compatible Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135889-AD5160BRJ100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ100 CAD Model

Description

Analog Devices AD5160BRJ100 Digital Potentiometer

The AD5160BRJ100 is a high-performance digital potentiometer offered by Analog Devices Inc., a leading company in the semiconductor industry. This compact digital potentiometer provides a precise, programmable resistance range suitable for a variety of applications, including calibration and signal conditioning tasks in industrial and consumer electronics.

The AD5160BRJ100 features a 256-position, variable resistor device that operates on a single supply of 2.7V to 5.5V, making it versatile for both 3V and 5V systems. It offers a resistance range of 100 kΩ, which can be adjusted via a simple digital interface. The device uses an I²C-compatible interface for communication, allowing for easy integration into existing digital systems.

One of the key benefits of the AD5160BRJ100 is its compact size. It is available in a small 10-lead MSOP (Mini Small Outline Package) that requires minimal board space, making it an excellent choice for space-constrained applications. Additionally, it provides a robust feature set, including 8-bit resolution, which gives fine control over the resistance settings, and a nominal temperature coefficient of 35 ppm/°C, ensuring stable performance over a wide temperature range.

The digital potentiometer also includes a variety of safety features. It has a power-on preset to mid-scale, which means the device starts at a known state, preventing unexpected outputs at power-up. Moreover, the AD5160BRJ100 is designed with a brown-out reset, which protects the system from low-voltage conditions that could lead to erratic behavior.

Applications for the AD5160BRJ100 are diverse and include programmable filters, voltage-to-current conversions, equipment calibration, and gain control in audio systems. With its high precision, ease of use, and small footprint, the AD5160BRJ100 from Analog Devices Inc. is an optimal solution for designers looking to add reliable and flexible digital potentiometer functionality to their projects.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the product datasheet and support resources provided by Analog Devices Inc.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess