EN
  • EN
  • DE

AD5161BRMZ5

Part No AD5161BRMZ5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position SPI/I2C Selectable Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Interface I2C, SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 45 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1135894-AD5161BRMZ5
Manufacturer Homepage www.analog.com
Family Name AD5161
Introduction Date December 13, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5161BRMZ5 CAD Model

Description

The AD5161BRMZ5 from Analog Devices Inc. represents a pinnacle of precision and flexibility in the realm of digital potentiometers. This compact, yet robust component offers a seamless blend of durability and performance, making it an ideal choice for a multitude of applications that require variable resistance settings.

Key Features:

  • Resistance Options: The device comes with a 10 kΩ end-to-end resistance value, providing a wide range of adjustability for various circuit designs.
  • Resolution: It features a 256-position resolution, allowing for fine incremental adjustments and precise control over the resistance settings.
  • Interface: Equipped with an I²C-compatible digital interface, the AD5161BRMZ5 ensures easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: The device operates on a single 2.7V to 5.5V power supply, catering to a broad spectrum of power environments and simplifying power management in embedded systems.
  • Compact Package: Housed in a miniature 10-lead MSOP package, this digital potentiometer is designed to save valuable board space in space-constrained applications.
  • Nonvolatile Memory: With onboard nonvolatile memory, the AD5161BRMZ5 can retain the last programmed resistance value even after power cycling, ensuring consistent performance across power interruptions.

Applications:

The versatility of the AD5161BRMZ5 allows it to be integrated into a wide array of applications, including:

  • Automated product calibration
  • Adjustable power supplies and gain control circuits
  • Transducer adjustments of pressure, temperature, and position sensors
  • RF amplifier biasing
  • Automotive electronics adjustments
  • Consumer electronics volume and tone control

In summary, the AD5161BRMZ5 digital potentiometer from Analog Devices Inc. is a highly adaptable component that combines precise electronic adjustability with a user-friendly digital interface, making it a top choice for engineers and designers looking to enhance their systems with reliable, programmable resistance settings.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3681 $53.6810
23+ $4.4046 $101.3058
36+ $4.2669 $153.6084
49+ $4.1293 $202.3357
63+ $3.9916 $251.4708
84+ $3.5787 $300.6108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,908 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess