EN
  • EN
  • DE

AD5171BRJZ5-R7

Part No AD5171BRJZ5-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT OTP 5K SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 5k
Memory Type OTP
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-8
Win Source Part Number 1012077-AD5171BRJZ5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5171BRJZ5-R7 CAD Model

Description

Analog Devices Inc. AD5171BRJZ5-R7 Digital Potentiometer

The AD5171BRJZ5-R7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This digital potentiometer offers a compact and versatile solution for applications requiring variable resistance adjustments through digital control signals.

Key Features:

  • Resistance Options: The AD5171BRJZ5-R7 comes with a 5 kΩ resistance value, providing a wide range of adjustability for various applications.
  • Resolution: It features a 64-position resolution, allowing for fine-grained control over the resistance settings.
  • Interface: The device supports I2C-compatible serial interface, enabling easy integration into a digital system and allowing multiple devices to be connected in series without additional GPIOs.
  • Package: Housed in a compact SOT-23-8 package, the AD5171BRJZ5-R7 is suitable for space-constrained applications.
  • Supply Voltage: It operates on a wide supply voltage range from 2.7V to 5.5V, making it compatible with various logic levels and suitable for both portable and fixed equipment.
  • Nonvolatile Memory: The potentiometer includes nonvolatile memory (EEPROM), which allows the resistance setting to be stored and maintained even when the power is turned off.
  • Endurance: The device boasts an impressive endurance with 50 years of data retention and 1 million write cycles, ensuring reliability and longevity in applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, suitable for harsh environments.

Applications:

The AD5171BRJZ5-R7 digital potentiometer is ideal for a variety of applications, including:

  • Automated calibration systems
  • Programmable filters and delays
  • Transducer adjustment of pressure, temperature, and position sensors
  • RF amplifier biasing
  • Power supply adjustment

With its precision, reliability, and ease of use, the AD5171BRJZ5-R7 from Analog Devices Inc. is a top choice for designers looking to implement digitally controlled resistance in their electronic circuits.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess