EN
  • EN
  • DE

AD518H

Part No AD518H
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200811-AD518H
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD518H CAD Model

Description

The AD518H is a high-performance operational amplifier from Analog Devices Inc., designed for precision applications requiring low noise and high accuracy. This operational amplifier features an exceptional balance of parameters, making it an ideal choice for instrumentation, data acquisition systems, and professional audio equipment.

Key Features

  • High Precision: The AD518H offers excellent precision with low offset voltage and drift, ensuring stable and accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for applications that demand a clean and undistorted signal path.
  • Wide Bandwidth: The device provides a wide bandwidth without sacrificing stability, making it suitable for high-speed signal processing applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD518H operates with low quiescent current, making it suitable for battery-powered devices.

Applications

The versatile nature of the AD518H allows it to be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Technical Specifications

Parameter Value
Offset Voltage Typically less than 0.5 mV
Input Bias Current Typically 1.0 nA
Input Resistance Greater than 10^12 Ohms
Supply Voltage Range ±4.5 V to ±18 V
Common-Mode Rejection Ratio Greater than 100 dB

With its superior performance and reliability, the AD518H from Analog Devices Inc. stands out as a top choice for professionals seeking an op-amp that delivers precision without compromise.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Oupiin
Need more? Email Us
Panjit
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention