EN
  • EN
  • DE

AD5227BUJZ50

Part No AD5227BUJZ50
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23-8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722031-AD5227BUJZ50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5227BUJZ50 CAD Model

Description

The AD5227BUJZ50 from Analog Devices Inc. is a highly precise, digitally-controlled variable resistor device, also known as a digital potentiometer. This compact component offers a seamless solution for adjusting system parameters or tuning performance without the need for manual potentiometer adjustments, making it ideal for a wide range of applications including control systems, communication devices, and consumer electronics.

Key Features

  • Resistance Options: The AD5227BUJZ50 provides a 50 kΩ end-to-end resistance, offering a suitable range for various analog applications.
  • Resolution: It features a 7-bit resolution, which equates to 128 distinct wiper positions, allowing for fine-grained control over the resistance value.
  • Compact Package: Housed in a small TSOT-23 package, this digital potentiometer is designed for space-constrained applications.
  • Single-Supply Operation: The device operates from a 2.7 V to 5.5 V single supply, providing compatibility with a variety of supply voltages for flexible design integration.
  • Interface: The AD5227BUJZ50 features a user-friendly up/down interface for wiper position control, making it easily adjustable without the need for complex programming.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM) to store the wiper position, ensuring that the last position is retained even after power cycling.
  • Power Consumption: With low power consumption, this device is suitable for battery-powered applications where power efficiency is critical.

Applications

The AD5227BUJZ50 is versatile and can be used in a multitude of applications, including:

  • Portable electronic devices
  • Audio and video equipment
  • Automotive systems
  • Industrial control systems
  • Medical equipment

With its precision and ease of use, the AD5227BUJZ50 is an excellent choice for designers looking to incorporate reliable digital potentiometer functionality into their next project.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess