EN
  • EN
  • DE

TPCA8056-H,LQ

Part No TPCA8056-H,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 48A 8SOP-ADV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 48A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Gate Charge 74nC @ 10V
Max Input Capacitance 6200pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta), 63W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 24A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP Advance (5x5)
Dimension 8-PowerVDFN
Win Source Part Number 219852-TPCA8056-H,LQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8056-H,LQ CAD Model

Description

The TPCA8056-H,LQ is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, engineered for high-efficiency power management and switching applications. This device is designed with Toshiba's advanced process technology, which minimizes on-state resistance and gate charge, leading to reduced power losses and an increase in overall system efficiency. The 'LQ' suffix typically denotes specific packaging or reel quantity options for manufacturing and assembly purposes.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Power management circuits within portable devices
  • Motor control applications requiring efficient switching
  • Load switch applications for power distribution

Features:

  • Low on-state resistance (R<sub>DS(on)): Reduces conduction losses and enhances overall efficiency.
  • Low gate charge (Q<sub>g): Minimizes switching losses, facilitating high-frequency operation.
  • High-speed switching: Enables efficient operation in demanding, high-frequency applications.
  • 4.5V gate drive voltage: Allows for direct drive from logic-level circuits, simplifying design considerations.
  • Surface-mount package: Facilitates automated assembly and compact designs, optimizing board space.
  • RoHS compliant: Environmentally friendly, ensuring the device is free from hazardous substances.

Benefits:

  • Improved energy efficiency: Reduced power losses translate to energy savings and decreased operational costs.
  • Enhanced thermal performance: Lower R<sub>DS(on) minimizes heat generation, enhancing reliability and prolonging product lifespan.
  • Compact design: Surface-mount package enables more compact power supply designs, ideal for portable applications.
  • Simplified system design: Easy integration into various power management applications simplifies design efforts.
  • Increased reliability: Robust design ensures stable and reliable performance across varying operational conditions.

Additional Details:

The TPCA8056-H,LQ is usually supplied in a small, surface-mount package, making it highly suitable for high-density circuit board designs. Its electrical characteristics, including gate threshold voltage and drain current, are strictly controlled to ensure consistent performance across multiple devices. The low gate charge promotes efficient switching, minimizing power dissipation, particularly at high frequencies. The 'LQ' likely refers to a specific quantity or packaging configuration tailored to automated assembly lines.

Within DC-DC converter applications, the low on-resistance of the TPCA8056-H,LQ contributes significantly to the converter's overall efficiency by reducing voltage drop during conduction. The 4.5V gate drive voltage permits direct interfacing with a broad range of microcontrollers and logic devices, streamlining control circuit design. Its sturdy construction, paired with compliance to environmental standards, assures long-term reliability and sustainability in diverse applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,468 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess