EN
  • EN
  • DE

AD5235BRUZ250-RL7

Part No AD5235BRUZ250-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 250kOhm 1024POS Non-Volatile Linear/Log 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 086378-AD5235BRUZ250-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5235
Introduction Date November 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD5235BRUZ250-RL7 CAD Model

Description

Product Overview: AD5235BRUZ250-RL7 from Analog Devices Inc.

The AD5235BRUZ250-RL7, manufactured by Analog Devices Inc., is a high-performance, dual-channel digital potentiometer that offers a versatile solution for a wide range of applications. This precision device is designed to provide reliable and accurate variable resistance adjustments, making it an ideal component for advanced industrial, automotive, and consumer electronics systems.

The AD5235BRUZ250-RL7 features a 1024-position resolution, allowing for fine-grained control over resistance settings. With two independently programmable channels, it provides a resistance range of 250 kΩ, which can be adjusted via a 3-wire SPI-compatible serial interface. This digital interface not only facilitates easy communication with microcontrollers and other digital systems but also supports daisy-chaining of multiple devices for expanded functionality.

One of the key attributes of this product is its non-volatile memory (EEPROM), which ensures that resistance settings are preserved even when the power is turned off. This feature is particularly useful in applications where the potentiometer setting must be maintained across power cycles, such as in system calibration or user preference settings.

The AD5235BRUZ250-RL7 operates over a wide supply voltage range of 2.7V to 5.5V, making it compatible with both 3V and 5V systems. Additionally, its robust design includes a guaranteed monotonic resistance change per step, which is critical for precision applications. The device is packaged in a compact 16-lead TSSOP, offering a space-saving solution for designs where board real estate is at a premium.

Applications for the AD5235BRUZ250-RL7 are diverse and include programmable filters, adjustable power supplies, LCD screen calibration, and audio volume control. Its reliability and precision are backed by Analog Devices' reputation for high-quality electronic components, ensuring that this digital potentiometer will meet the stringent requirements of modern electronic designs.

With its combination of dual-channel operation, non-volatile memory, and high-resolution control, the AD5235BRUZ250-RL7 is a versatile and dependable choice for designers looking to incorporate digital potentiometers into their next project.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4558 $52.2790
11+ $9.7941 $107.7351
16+ $9.4632 $151.4112
23+ $8.8015 $202.4345
30+ $8.4706 $254.1180
37+ $8.1397 $301.1689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess