EN
  • EN
  • DE

AD5592RBCBZ-1-RL7

Part No AD5592RBCBZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 400K 16WLCSP / Control and monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 400k
Data Interface SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.96x1.96)
Part Number Series AD5592
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814332-AD5592RBCBZ-1-RL7
Ultra Librarian 3D Model Ultra Librarian AD5592RBCBZ-1-RL7 CAD Model

Description

The AD5592RBCBZ-1-RL7 is a versatile integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, high-precision device is well-suited for a wide array of applications, ranging from industrial automation to portable devices.

Key Features

  • Multifunctional I/O: The AD5592RBCBZ-1-RL7 features eight I/O pins that can be configured as digital-to-analog converters (DACs), analog-to-digital converters (ADCs), general-purpose input/outputs (GPIOs), or as a combination of the three, providing exceptional flexibility for various design requirements.
  • High Resolution: With 12-bit DAC and ADC resolution, this device ensures precise signal conversion, enabling accurate and reliable data processing for critical applications.
  • Compact Form Factor: Housed in a compact 16-ball, 2.5mm x 2.5mm WLCSP (Wafer Level Chip Scale Package), the AD5592RBCBZ-1-RL7 is ideal for space-constrained applications.
  • Low Power Consumption: Designed for power-sensitive applications, this IC features a low operating current, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +105°C, the AD5592RBCBZ-1-RL7 is robust enough for use in harsh environments.

Applications

The AD5592RBCBZ-1-RL7's versatility allows it to be used in a variety of applications, including:

  • Process control and automation systems
  • Portable instrumentation and measurement devices
  • Data acquisition systems
  • Medical equipment
  • Communications infrastructure

Conclusion

The AD5592RBCBZ-1-RL7 from Analog Devices Inc. is a highly integrated and flexible solution for a multitude of applications requiring high-resolution data conversion and I/O functionality. Its small footprint, combined with low power consumption and a wide operating temperature range, makes it an excellent choice for designers looking to optimize their system performance while maintaining efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6800 $50.0400
8+ $13.6862 $109.4896
12+ $13.2585 $159.1020
16+ $12.8308 $205.2928
21+ $12.4031 $260.4651
27+ $11.1200 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,704 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess