EN
  • EN
  • DE

AD5241BRUZ100-R7

Part No AD5241BRUZ100-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 100KOHM 256TP 14TSSOP / Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,505-AD5241BRUZ100-R7CT,AD5241BRUZ100-R7CT,AD5241BRUZ100-R7CT-ND,-2735-AD5241BRUZ100-R7DKR,ANAANAAD5241BRUZ100-R7,-2735-AD5241BRUZ100-R7TR,-2735-AD5241BRUZ100-R7TR-ND,505-AD5241BRUZ100-R7TR,AD5241BRUZ100-R7-ND,AD5241BRUZ100-R7TR,2156-AD5241BRUZ100-R7,AD5241BRUZ100-R7DKR-ND,AD5241BRUZ100-R7TR-ND,AD5241BRUZ100-R7DKR,505-AD5241BRUZ100-R7DKR,-2735-AD5241BRUZ100-R7CT
Standard Package 1,000
Win Source Part Number 1132802-AD5241BRUZ100-R7
Ultra Librarian 3D Model Ultra Librarian AD5241BRUZ100-R7 CAD Model

Description

Product Overview: AD5241BRUZ100-R7 by Analog Devices Inc.

The AD5241BRUZ100-R7 is a state-of-the-art digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a reliable and precise solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resolution: The device boasts a resolution of 256 positions, providing fine adjustment capability for various application requirements.
  • Resistance Options: It offers a nominal resistance of 100 kΩ, making it versatile for a wide range of applications that require different resistance settings.
  • Interface: The AD5241BRUZ100-R7 features an I²C-compatible serial interface, ensuring easy integration with microcontrollers and digital systems.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, accommodating various system power requirements.
  • Endurance: The device is rated for an extended life with over 1 million write cycles, ensuring long-term reliability.
  • Compact Package: Housed in a compact TSSOP-14 package, the product is suitable for space-constrained applications.

Applications

The AD5241BRUZ100-R7 is ideal for a multitude of applications that require precise and programmable resistance adjustments. Common applications include:

  • Adjustable power supplies
  • Calibration systems
  • Automotive electronics
  • Portable device settings
  • Optical network systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD5241BRUZ100-R7 is no exception. It is designed to meet stringent industry standards, ensuring high performance and reliability for critical applications.

Ordering Information

The product is available with the part number AD5241BRUZ100-R7, where 'R7' denotes the reel packaging option for ease of manufacturing and inventory management. For detailed specifications and ordering information, customers can consult the Analog Devices Inc. website or contact their sales representatives.

With its precise control, robust interface, and reliable performance, the AD5241BRUZ100-R7 digital potentiometer is an excellent choice for designers seeking to incorporate adjustable resistance in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess