EN
  • EN
  • DE

CY62136EV30LL-45ZSXIT

Part No CY62136EV30LL-45ZSXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT PARALLEL 44TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 44-TSOP II
Manufacturer Cypress Semiconductor Corp
Series MoBL®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TSOP (0.400", 10.16mm Width)
Case / Package 44-TSOP II
Family Name CY62136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Other Part Number 2015-CY62136EV30LL-45ZSXITCT, 2015-CY62136EV30LL-45ZSXITDKR, 2015-CY62136EV30LL-45ZSXITTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916316-CY62136EV30LL-45ZSXIT
Ultra Librarian 3D Model Ultra Librarian CY62136EV30LL-45ZSXIT CAD Model

Description

The Cypress Semiconductor Corp CY62136EV30LL-45ZSXIT is a high-quality SRAM - Asynchronous Memory IC that is designed to provide a reliable and long-lasting solution for your electronic devices.

  • Capacity: 2Mb (128K x 16)
  • Interface: parallel interface
  • Package: 44-TSOP II
  • Operating Temperature: -40°C to 85°C (TA)
  • Series: MoBL®
  • Package: 44-TSOP II package
  • Package Type: reel - TR
  • Quantity per Package: 1000
  • Supply and Demand Status: balance
  • Estimated Production Lead Time: 29 weeks
  • REACH: unaffected
  • ECCN: 3A991B2A

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Maxim Integrated
IC NVSRAM 16KBIT PARALLEL 24EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess