EN
  • EN
  • DE

AD5241BRUZ1M-R7

Part No AD5241BRUZ1M-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 1MOHM 256TAP 14TSSOP / Digital Potentiometer 1M Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 1M
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5241BRUZ1M-R7-ADTR,ANAANAAD5241BRUZ1M-R7
Standard Package 1,000
Win Source Part Number 1205387-AD5241BRUZ1M-R7
Ultra Librarian 3D Model Ultra Librarian AD5241BRUZ1M-R7 CAD Model

Description

Product Overview: AD5241BRUZ1M-R7

The AD5241BRUZ1M-R7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This digital potentiometer offers a robust and flexible solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Precision: The AD5241BRUZ1M-R7 boasts excellent precision and stability, making it an ideal choice for calibration and adjustable functions in a wide range of electronic systems.
  • Resolution: It features a 1M ohm resistance with 256 positions, providing fine adjustment capability for precise control.
  • Interface: This digital potentiometer is designed with an I2C-compatible interface, ensuring easy integration with most microcontrollers and digital systems.
  • Versatility: It can be used in both volatile and non-volatile memory modes, offering flexibility for different application requirements.
  • Compact Package: The device comes in a compact TSSOP-14 package, making it suitable for space-constrained applications.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, simplifying power design requirements.

Applications

The AD5241BRUZ1M-R7 is versatile and can be used in a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen adjustment
  • Audio control
  • Automotive electronics
  • Industrial automation systems

Reliability and Support

Analog Devices Inc. is known for its high-quality products and the AD5241BRUZ1M-R7 is no exception. The device is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. Additionally, Analog Devices provides comprehensive technical support and documentation, making it easier for designers and engineers to integrate the AD5241BRUZ1M-R7 into their projects.

Whether you are developing consumer electronics, automotive systems, or industrial automation equipment, the AD5241BRUZ1M-R7 digital potentiometer from Analog Devices Inc. offers a reliable and precise solution for your variable resistance needs.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,426 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess