EN
  • EN
  • DE

AD5243BRMZ2.5

Part No AD5243BRMZ2.5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 2.5kOhm 256POS Volatile Linear Automotive 10-Pin MSOP Tube / Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC POT DGTL DUAL 2.5K I2C 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance -20%, +55%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 160
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5243
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135991-AD5243BRMZ2.5
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5243
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5243BRMZ2.5 CAD Model

Description

AD5243BRMZ2.5 Digital Potentiometer by Analog Devices Inc.

The AD5243BRMZ2.5 is a precision digital potentiometer designed and manufactured by the renowned Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a compelling blend of performance and flexibility, making it an ideal solution for a wide range of applications including control systems, instrumentation, and communication devices.

With a dual-channel configuration, the AD5243BRMZ2.5 provides two independently programmable potentiometers in one compact package. Each channel offers a resistance range of 2.5 kΩ, allowing for precise adjustment of signal levels, filters, and more. The device operates from a single 2.7 V to 5.5 V supply, making it compatible with various power environments and ensuring low power consumption for battery-powered applications.

The digital interface of the AD5243BRMZ2.5 is I²C-compatible, providing easy integration with microcontrollers and other digital systems. This interface allows for straightforward communication and control, enabling users to set the resistance values with high accuracy and repeatability. The non-volatile memory feature ensures that the last programmed resistance values are retained even after the device is powered down, offering convenience and reliability across power cycles.

Encased in a compact 10-lead MSOP (Mini Small Outline Package), the AD5243BRMZ2.5 is designed for space-constrained environments without compromising on performance. The device also features a wide operating temperature range from -40°C to +85°C, ensuring robust performance across diverse and extreme conditions.

Key features of the AD5243BRMZ2.5 include:

  • 2.5 kΩ resistance per channel
  • Dual-channel operation
  • I²C-compatible digital interface
  • Non-volatile memory retention
  • Single-supply operation (2.7 V to 5.5 V)
  • Compact 10-lead MSOP packaging
  • Extended temperature range (-40°C to +85°C)

Overall, the AD5243BRMZ2.5 from Analog Devices Inc. is a versatile and reliable digital potentiometer that offers excellent performance and ease of use for engineers and designers seeking to incorporate precise variable resistance control into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0785 $63.7065
20+ $5.8080 $116.1600
31+ $5.6265 $174.4215
43+ $5.4451 $234.1393
55+ $5.2635 $289.4925
74+ $4.7190 $349.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess