EN
  • EN
  • DE

AD5246BKSZ100

Part No AD5246BKSZ100
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SC70-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 729386-AD5246BKSZ100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5246BKSZ100 CAD Model

Description

Analog Devices Inc. AD5246BKSZ100 Digital Potentiometer

The AD5246BKSZ100 is a high-performance digital potentiometer manufactured by Analog Devices Inc., designed to offer precision control of voltage and current in various electronic applications. This compact, digitally-controlled variable resistor integrates state-of-the-art technology to provide users with an exceptional level of accuracy and reliability.

With its 100 kΩ end-to-end resistance, the AD5246BKSZ100 is suitable for a wide range of applications such as adjusting LED brightness, tuning filters, calibrating sensors, and setting operational amplifier gains. Its digital interface allows for easy adjustment, which can be particularly beneficial in automated environments where manual tuning is impractical or impossible.

The device operates from a 2.7V to 5.5V power supply, making it versatile for use in both low-voltage and standard digital systems. It features a 256-position resolution, allowing for fine incremental adjustments. The compact SC-70 package ensures that the digital potentiometer can be easily integrated into space-constrained designs without sacrificing performance.

One of the key advantages of the AD5246BKSZ100 is its non-volatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power is removed. This capability is crucial for applications that require a specific startup condition or for preserving system integrity during power cycling.

Communication with the AD5246BKSZ100 is accomplished through a standard I2C interface, which simplifies the connection to microcontrollers and other digital systems. This interface also supports daisy-chaining multiple devices, enabling the control of several digital potentiometers with minimal wiring complexity.

Overall, the AD5246BKSZ100 from Analog Devices Inc. is a highly reliable and precise digital potentiometer that offers designers a flexible solution for achieving electronic adjustments. Its combination of high resolution, non-volatile memory, and simple digital control makes it an excellent choice for modern electronic systems requiring accurate and repeatable settings adjustments.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5500 $54.2500
70+ $1.4500 $101.5000
110+ $1.4000 $154.0000
155+ $1.3000 $201.5000
200+ $1.2500 $250.0000
250+ $1.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess