EN
  • EN
  • DE

AD5247BKSZ10

Part No AD5247BKSZ10
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case SOT-363
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722033-AD5247BKSZ10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5247BKSZ10 CAD Model

Description

AD5247BKSZ10 Digital Potentiometer by Analog Devices Inc.

The AD5247BKSZ10 is a precision digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, digitally controlled variable resistor offers a seamless solution for adjusting and controlling voltage and current in a wide array of electronic applications.

Featuring a 10 kΩ end-to-end resistance with a 256-position, the AD5247BKSZ10 provides fine-grain control, allowing for precise adjustments to the resistance settings. It operates with a dual supply voltage ranging from ±2.7 V to ±5.5 V or a single supply voltage from 2.7 V to 5.5 V, catering to various system requirements and ensuring compatibility with both bipolar and single-ended applications.

One of the standout features of this digital potentiometer is its I²C-compatible interface, which permits easy communication with microcontrollers or microprocessors. This interface enables the user to read back the wiper register content, providing feedback on the current setting and facilitating adaptive adjustments in response to system changes or external stimuli.

The AD5247BKSZ10 boasts a compact form factor, being available in a small 6-lead SC70 package, which is critical for space-constrained applications. Its operational temperature range of -40°C to +125°C ensures reliability and performance across a broad spectrum of environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

Additional features include nonvolatile memory (EEPROM), which allows the device to retain the last position of the potentiometer wiper upon power-down, ensuring a consistent start-up configuration. The robust design of the AD5247BKSZ10 also includes 50 ppm/°C end-to-end resistance temperature coefficient and 5 ppm/°C ratiometric temperature coefficient, providing stable performance over temperature variations.

Whether it's for calibrating system tolerances, controlling LCD screen brightness, or setting operational parameters in a closed-loop control system, the AD5247BKSZ10 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise digital potentiometer.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7126 $62.8386
25+ $4.6870 $117.1750
39+ $4.5415 $177.1185
53+ $4.3948 $232.9244
68+ $4.2481 $288.8708
91+ $3.8092 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess