EN
  • EN
  • DE

AD5251BRU100-RL7

Part No AD5251BRU100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DCP DUAL 100K 64POS 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 100k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 105°C
Case / Package 14-TSSOP
Win Source Part Number 1012157-AD5251BRU100-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5251BRU100-RL7 CAD Model

Description

AD5251BRU100-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5251BRU100-RL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This digital potentiometer offers a unique blend of precision, flexibility, and durability, making it an ideal solution for a wide range of applications including control systems, instrumentation, and communications equipment.

Key Features:

  • Dual Channel: The AD5251BRU100-RL7 features two independent potentiometers in one package, providing compact and versatile control for multiple circuits.
  • Resistance Value: Each potentiometer has a resistance value of 100 kΩ, which can be adjusted digitally to achieve the desired level of resistance.
  • Resolution: The device offers 256-position resolution, allowing fine adjustments to the resistance level for precise control.
  • I²C Interface: Equipped with an I²C-compatible serial interface, the AD5251BRU100-RL7 allows for easy integration into digital systems and straightforward communication with microcontrollers and other digital devices.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM), which ensures that resistance settings are retained even when the power is turned off, providing stable and reliable performance over time.
  • Power Supply: The device operates on a wide single supply range of 2.7V to 5.5V, making it versatile for various power environments.
  • Compact Package: Housed in a TSSOP-14 package, the AD5251BRU100-RL7 is designed for space-saving on printed circuit boards and is suitable for automated assembly processes.

Applications:

The AD5251BRU100-RL7 is well-suited for applications that require precise and programmable resistance settings. It is commonly used in:

  • Adjustable power supplies
  • Calibration and trimming systems
  • LCD panel brightness and contrast controls
  • Audio/Video equipment

With its robust design, reliability, and ease of use, the AD5251BRU100-RL7 from Analog Devices Inc. is a top choice for designers seeking a high-quality digital potentiometer for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess