EN
  • EN
  • DE

AD5252BRU100

Part No AD5252BRU100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual 64-and 256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient 650ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD5252
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136025-AD5252BRU100
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5252BRU100 CAD Model

Description

AD5252BRU100 Digital Potentiometer by Analog Devices Inc.

The AD5252BRU100 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a reliable and precise solution for applications requiring variable resistance settings controlled via a digital interface. The device is part of the AD5252 series, which are well-known for their accuracy and versatility across various industries.

Key Features

  • Dual Channel: The AD5252BRU100 features two independently programmable potentiometers, making it an efficient choice for applications that require dual adjustments.
  • Resistance Value: This model has a resistance value of 100 kΩ per potentiometer channel, providing ample range for fine-tuning in various circuits.
  • Resolution: It offers a 256-position resolution, allowing for precise adjustments and control over the resistance settings.
  • Interface: The digital potentiometer uses an I²C-compatible serial interface for communication, ensuring easy integration with microcontrollers and other digital systems.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5252BRU100 can retain its resistance settings even when the power is turned off, ensuring persistent performance across power cycles.
  • Operating Voltage: The device operates within a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Packaging: It comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The AD5252BRU100 is utilized in a diverse array of applications, including:

  • Automated calibration systems
  • Programmable filters and delays
  • Adjustable power supplies
  • Consumer electronics volume control
  • Automotive electronics adjustments
  • Industrial control systems

With its precision, reliability, and digital interface, the AD5252BRU100 digital potentiometer from Analog Devices Inc. is an excellent choice for designers and engineers looking for a programmable resistor solution that can be easily integrated into a wide range of electronic systems.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess