The AD52558250 from Analog Devices Inc. is a state-of-the-art precision operational amplifier designed for applications that demand high accuracy and stability. This operational amplifier is well-suited for a wide range of applications, including medical instrumentation, test and measurement systems, and industrial control loops.
Key Features
- Low Offset Voltage: The AD52558250 boasts an ultra-low offset voltage, which significantly reduces the error in high-precision applications.
- Low Noise: With its low noise performance, the AD52558250 ensures a clean and stable signal, making it ideal for sensitive electronic equipment.
- High Gain Bandwidth: This operational amplifier provides a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising signal integrity.
- Low Power Consumption: Designed with power efficiency in mind, the AD52558250 operates with minimal power, making it suitable for battery-powered devices.
- Wide Supply Range: The device can operate across a wide supply voltage range, offering flexibility in various circuit designs.
Applications
- Medical Instrumentation
- Test and Measurement Systems
- Industrial Control Loops
- Professional Audio Equipment
- Precision Filters
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
Typically 25 µV |
| Input Bias Current |
100 nA |
| Supply Voltage Range |
±2.5V to ±18V |
| Operating Temperature Range |
-40°C to +125°C |
For engineers and designers looking for an operational amplifier that offers precision without sacrificing power efficiency, the AD52558250 from Analog Devices Inc. is an excellent choice that combines performance with reliability.