EN
  • EN
  • DE

AD5280BRU20

Part No AD5280BRU20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description +15V, I2C Compatible Digital Potentiometers / Digital Potentiometer 20kOhm 256POS Volatile 14-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171260-AD5280BRU20
Popularity Medium
Supply and Demand Status Limited
Family Name AD5280
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5280BRU20 CAD Model

Description

AD5280BRU20 Digital Potentiometer by Analog Devices Inc.

The AD5280BRU20 is a state-of-the-art digital potentiometer developed by Analog Devices Inc., designed to offer precise and reliable variable resistance adjustments in a wide array of electronic applications. This compact, digitally-controlled variable resistor operates with a single 20kΩ potentiometer, providing an ideal solution for adjusting and calibrating system tolerances or controlling signal levels in various electronic circuits.

Key Features

  • Resolution: The device features a 256-position resolution, allowing for fine-grained control over the resistance settings.
  • Interface: It operates with a user-friendly I2C-compatible two-wire serial interface, which simplifies integration into existing digital systems.
  • Single-Supply Operation: The AD5280BRU20 operates from a 2.7 V to 5.5 V single supply, making it versatile for both low-power and standard applications.
  • Memory: It includes nonvolatile memory (EEPROM), which enables the device to retain the last programmed resistance value even after power-off, ensuring consistent performance across power cycles.
  • Power-On Preset: The device powers up with a midscale preset, providing a reliable start-up state.
  • Package: It comes in a compact TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications.

Applications

The AD5280BRU20 is highly versatile and can be used in a variety of applications, including:

  • Programmable filters and delays
  • Calibration adjustments
  • Power supply adjustments
  • Gain and offset adjustment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5280BRU20 is no exception. It is manufactured to the highest standards to ensure reliable performance and durability in demanding environments. Whether used in consumer electronics or industrial automation, the AD5280BRU20 delivers the precision and robustness expected from a leading semiconductor company.

For more detailed information, including datasheets, technical specifications, and application notes, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess