EN
  • EN
  • DE

AD53030

Part No AD53030
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171269-AD53030
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD53030 CAD Model

Description

The AD53030 from Analog Devices Inc. is a state-of-the-art, high-speed digital-to-analog converter (DAC) that offers exceptional performance for demanding applications. Designed with precision and speed in mind, this DAC is well-suited for a wide range of uses, including medical instrumentation, test and measurement systems, and high-end industrial automation.

Key Features:

  • Resolution: The AD53030 boasts a high resolution which ensures fine granularity and precise digital-to-analog conversion, allowing for highly accurate signal representation.
  • Update Rate: With its high-speed capabilities, this DAC is capable of achieving fast update rates, making it ideal for applications that require rapid signal changes or real-time data processing.
  • Low Noise: The design of the AD53030 minimizes noise, ensuring clean and stable outputs, which is critical for high-fidelity and sensitive applications.
  • Integration: The DAC includes integrated features such as on-chip output amplifiers, reference buffers, and power management circuitry, which simplifies the design process and reduces the need for external components.
  • Dual Data Interface: It supports both parallel and serial data input interfaces, providing flexibility in system design and compatibility with a variety of microcontrollers and digital signal processors.
  • Versatility: The AD53030 is designed to operate over a wide range of temperatures, making it suitable for use in harsh environmental conditions.

Applications:

The AD53030's versatility and high-performance specifications make it an excellent choice for a variety of applications, including:

  • Professional Audio Equipment
  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Precision Instrumentation
  • Industrial Control Systems

Engineers and designers seeking a reliable and high-quality DAC will find the AD53030 to be an indispensable component in their precision-driven projects. Analog Devices Inc. continues to deliver innovative and performance-focused solutions with products like the AD53030, reinforcing their reputation as a leader in the field of high-performance semiconductors.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess