EN
  • EN
  • DE

AD5305BRM-REEL7

Part No AD5305BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 2WIRE I2C 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Type Surface Mount
Base Product Number AD5305
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553402-AD5305BRM-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5305BRM-REEL7 CAD Model

Description

Product Overview: AD5305BRM-REEL7

The AD5305BRM-REEL7 is a high-performance, quad 8-bit voltage-output digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is designed for a wide array of applications requiring digital control over analog outputs, such as in industrial control systems, digital signal processing, and automated test equipment.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing sufficient granularity for many control and processing tasks.
  • Quad Channels: With four DACs in one package, it enables multiple analog outputs to be controlled simultaneously, saving space and reducing complexity in multi-channel applications.
  • Output Range: The DACs are capable of generating output voltages from 0 to VREF, with VREF determining the span of the output voltage.
  • Interface: The AD5305 features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Power Supply: It operates from a 2.5V to 5.5V power supply, making it versatile for both low-power and standard logic applications.
  • Power-Down Function: Includes a power-down function that reduces the current consumption of the device to 200 nA at 5V, which is particularly useful for power-sensitive applications.
  • Packaging: The AD5305BRM-REEL7 is available in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

Thanks to its precision and flexibility, the AD5305BRM-REEL7 is an ideal choice for a variety of applications, including:

  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Programmable attenuators
  • Industrial control systems

As part of the REEL7 packaging, this product is provided in tape and reel form, facilitating efficient handling and manufacturing automation for high-volume production environments.

With its robust feature set and compact form factor, the AD5305BRM-REEL7 from Analog Devices Inc. represents a versatile and efficient solution for digital-to-analog conversion needs in a broad range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0000 $54.0000
7+ $14.7693 $103.3851
11+ $14.3077 $157.3847
15+ $13.8462 $207.6930
19+ $13.3847 $254.3093
25+ $12.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess