The AD5311BRM-REEL(D9B) is a high-performance, single-channel, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc. This compact and efficient component is designed to deliver precision voltage outputs in a variety of embedded and industrial applications. The AD5311BRM-REEL(D9B) is part of Analog Devices' extensive range of data converters, known for their reliability and performance.
Key Features
- Resolution: The DAC offers a 10-bit resolution, providing fine granularity for analog output signals.
- Output Type: It features a voltage output, which is suitable for a wide range of applications.
- Interface: The device supports a serial interface, making it easy to connect to microcontrollers and other digital systems.
- Supply Voltage: It operates on a 2.5V to 5.5V supply, providing flexibility in various power environments.
- Package: The AD5311BRM-REEL(D9B) comes in an MSOP-10 (Mini Small Outline Package) which is well-suited for space-constrained applications.
- Temperature Range: With an industrial temperature range, this DAC can perform reliably in harsh conditions.
Applications
The AD5311BRM-REEL(D9B) is ideal for a range of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Portable Battery-Powered Instruments
- Automotive Electronics
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality. The AD5311BRM-REEL(D9B) is manufactured under strict quality control measures, ensuring high reliability and performance consistency. The device is available on a reel, making it suitable for automated manufacturing processes, thereby reducing the overall production time and cost.
Ordering Information
The product is available with the designation AD5311BRM-REEL(D9B), where "REEL" indicates the tape and reel packaging option for automated assembly. For detailed specifications and ordering information, it is recommended to consult the datasheet and the Analog Devices Inc. official website or authorized distributors.