Manufactured by Analog Devices Inc., the AD5311BRMZ-REEL is a high-performance, dual 10-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. It operates from a single 2.5V to 5.5V supply, making it suitable for battery-powered applications and many other systems requiring data conversion.
Key Features
- Resolution: 10-bit dual DAC, providing precise analog output.
- Output Type: Voltage output, capable of driving 10kΩ load in parallel with 10μF capacitance.
- Interface: I²C-compatible serial interface, ensuring easy connectivity with most microcontrollers and digital systems.
- Reference: On-chip, precision, output amplifier, and voltage reference.
- Supply Voltage: Single supply operation from 2.5V to 5.5V.
- Power Consumption: Low power operation with a typical 230 μA at 3V, enhancing battery life for portable applications.
- Packaging: Supplied in a compact 10-lead MSOP package.
- Temperature Range: Specified performance from -40°C to +105°C, suitable for industrial environments.
Applications
The AD5311BRMZ-REEL is ideal for a wide range of applications that require high-resolution analog output. These include:
- Portable battery-powered devices
- Process control
- Data acquisition systems
- Digital gain and offset adjustment
- Automotive systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5311BRMZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring high performance and dependability for critical applications. Whether used in industrial or consumer electronics, this DAC provides the accuracy and precision that professionals trust.
Ordering Information
The AD5311BRMZ-REEL is available in a reel package, facilitating efficient handling and manufacturing processes. For detailed ordering and shipping information, consult the Analog Devices Inc. datasheets or contact their sales team.