EN
  • EN
  • DE

AD5315

Part No AD5315
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V to 5.5 V, 500 uA, 2-Wire Interface Quad Voltage Output, 8-/10-/12-Bit DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136110-AD5315
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5315 CAD Model

Description

The AD5315 from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) that offers four 10-bit channels, making it an ideal solution for precision applications requiring multiple output channels. This compact and efficient DAC is designed for ease of use and flexibility, with a 2-wire serial interface compatible with I²C protocols. Its small footprint and low power consumption make it perfect for space-constrained applications.

Key Features

  • Resolution: 10-bit resolution provides fine granularity, allowing for precise control of analog outputs.
  • Quad Channels: Four independent DAC channels enable control of multiple analog signals with a single device.
  • 2-Wire Interface: Simplifies connection to microcontrollers and reduces the number of required I/O pins, supporting I²C-compatible serial interface.
  • Low Power Consumption: Optimized for battery-powered and power-sensitive applications, extending operational life.
  • Wide Supply Range: Operates from a 2.5V to 5.5V power supply, providing flexibility in various system designs.
  • On-Chip Output Buffer: Each channel has its own output buffer, which can drive capacitive loads directly.
  • Power-Down Feature: Includes a power-down function that reduces current consumption to 200 nA at 5V, further conserving energy when not in active use.

Applications

The AD5315 is versatile and can be used in a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Automotive

Technical Specifications

The AD5315 boasts technical specifications that ensure reliable and consistent performance:

  • Settling Time: Fast settling time ensures quick response to changes in input data.
  • Temperature Range: Industrial temperature range from -40°C to +105°C allows for operation in harsh environments.
  • Package: Available in a compact 10-lead MSOP package, ideal for space-saving designs.

With its combination of features, the AD5315 from Analog Devices Inc. is a powerful and versatile component for any application requiring high-performance digital-to-analog conversion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess