EN
  • EN
  • DE

AD5315BRM

Part No AD5315BRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 500 uA, 2-Wire Interface Quad Voltage Output, 8-/10-/12-Bit DACs | IC DAC 10BIT V-OUT 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD5315
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136114-AD5315BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5315BRM CAD Model

Description

AD5315BRM: A High-Performance Digital-to-Analog Converter from Analog Devices Inc.

The AD5315BRM is a state-of-the-art quad 10-bit digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and versatile component is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, digital signal processing, and precision instrumentation.

Key Features of the AD5315BRM

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity for analog output signals.
  • Quad Channels: It features four independent DAC channels, allowing for multiple signal outputs from a single device.
  • Power Efficiency: With a low power operation, the AD5315BRM is suitable for battery-powered devices and power-sensitive applications.
  • Voltage Output: Each DAC channel can output voltages in the range of 0 to VREF, with VREF being up to 5V.
  • Interface: The device includes a serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact MSOP (Mini Small Outline Package), it saves valuable board space and is well-suited for space-constrained applications.

Applications of the AD5315BRM

The AD5315BRM is versatile enough to fit various market segments and applications, including:

  • Process Control: Precise control of actuators and sensors.
  • Data Acquisition Systems: Accurate conversion of digital signals to analog for analysis and monitoring.
  • Automated Test Equipment: Reliable performance in testing scenarios that require consistent and repeatable analog outputs.
  • Portable Battery-Powered Instruments: Ideal for devices where power efficiency is critical.

With its combination of multiple output channels, high resolution, and low power consumption, the AD5315BRM from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their analog output systems. Its ease of integration and support for various interface standards further ensures that it can be adopted into existing designs with minimal additional overhead.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5142 $57.5710
10+ $10.7714 $107.7140
15+ $10.4000 $156.0000
21+ $9.6571 $202.7991
27+ $9.2857 $250.7139
34+ $8.9143 $303.0862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess