The AD5321BRMZ-REEL7 is a high-performance, single 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc. This precision DAC is part of a family of devices that operate from a 2.5V to 5.5V power supply, making it suitable for a wide range of applications including industrial automation, process control, and embedded systems.
Key Features
- Resolution: 12-bit DAC offers fine-grain output with high accuracy.
- Output Type: Voltage output with an internal amplifier capable of driving 1kΩ loads.
- Supply Voltage: Operates across a broad range of supply voltages from 2.5V to 5.5V.
- Interface: Features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Settling Time: Fast settling time ensures quick response to commands.
- Power-Down Function: Includes a power-down feature that reduces current consumption to 200nA at 3V, enhancing power efficiency for battery-powered devices.
- Package: Available in a compact MSOP (Micro Small Outline Package) which is ideal for space-constrained applications.
- Temperature Range: Specified performance from -40°C to +105°C, accommodating a wide range of environmental conditions.
Applications
The AD5321BRMZ-REEL7 is versatile and can be used in various applications such as:
- Portable battery-powered instruments.
- Digital gain and offset adjustment systems.
- Programmable voltage and current sources.
- Industrial process control systems.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The AD5321BRMZ-REEL7 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The product is available in a tape and reel format (REEL7) for automated assembly processes, which is beneficial for high-volume production environments.
Ordering Information
To order or obtain more information about the AD5321BRMZ-REEL7, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you refer to the latest datasheets for the most up-to-date specifications and application guidance.