EN
  • EN
  • DE

AD532JHZ

Part No AD532JHZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER 10V TO-100-10 CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package TO-100-10 Metal Can
Manufacturer Package TO-100-10
Win Source Part Number 767119-AD532JHZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD532
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD532JHZ CAD Model

Description

The AD532JHZ is a highly acclaimed precision integrated circuit multiplier from Analog Devices Inc., designed to deliver an exceptional level of accuracy and versatility in analog signal processing. This monolithic device is based on the innovative laser-trimmed thin-film resistor technology, ensuring reliable and consistent performance across a wide range of applications.

Key Features

  • High Precision: The AD532JHZ boasts excellent nonlinearity specifications over a full input range, making it ideal for precision applications.
  • Wide Dynamic Range: With an extended dynamic range, this multiplier can handle a variety of input signals without sacrificing accuracy.
  • Low Power Consumption: Designed for efficiency, the AD532JHZ operates with minimal power, reducing thermal stress and making it suitable for battery-powered devices.
  • Flexible Power Supply: It can be powered by a dual-polarity power supply for bipolar input ranges or a single supply for unipolar input ranges, offering design flexibility.

Applications

The versatile nature of the AD532JHZ makes it a perfect fit for a multitude of applications, including:

  • High-performance analog computation
  • Voltage-controlled amplifiers and filters
  • Signal modulation/demodulation
  • Data acquisition systems
  • Four-quadrant multiplication

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality, and the AD532JHZ is no exception. Each device is rigorously tested to meet the highest standards of reliability and performance. Furthermore, customers can access comprehensive technical support and documentation, ensuring seamless integration into their projects.

Ordering Information

The AD532JHZ is available in a TO-100 hermetically sealed metal can package, providing robust protection against environmental conditions. For purchasing information, reference the specific product code AD532JHZ and contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess