EN
  • EN
  • DE

AD5336BRUZ-REEL7

Part No AD5336BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 10 Bit Digital to Analog Converter 4 28-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AD5336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5336BRUZ-REEL7TR, AD5336BRUZ-REEL7-ND, AD5336BRUZ-REEL7DKR, AD5336BRUZ-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859484-AD5336BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5336BRUZ-REEL7 CAD Model

Description

The AD5336BRUZ-REEL7 is a high-performance, quad 10-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading global manufacturer known for its innovative and high-quality precision electronic components. This particular model is packaged in a convenient tape and reel form, making it ideal for automated manufacturing processes.

Key Features

  • Resolution: The AD5336BRUZ-REEL7 boasts a 10-bit resolution, providing fine-grain control over analog output with a total of 1024 discrete voltage levels for precise signal generation.
  • Quad Channel: It features four independent DAC channels, allowing for multiple analog outputs from a single device, which is perfect for complex systems requiring several control voltages.
  • Output Range: Users can benefit from a wide output voltage range, which can be configured to meet various application requirements.
  • Interface: The device includes a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microcontrollers and digital systems.
  • Supply Voltage: Operating on a 2.5V to 5.5V supply voltage range, the AD5336BRUZ-REEL7 is suitable for both low-voltage and standard logic applications.
  • Package: The component is available in a compact TSSOP (Thin Shrink Small Outline Package), providing space-saving advantages for densely packed PCBs.

Applications

The AD5336BRUZ-REEL7 DAC is designed to meet the needs of various applications across multiple industries. Its precision and programmability make it an excellent choice for:

  • Automated test equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial control systems
  • Portable battery-powered instruments
  • Waveform generation

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD5336BRUZ-REEL7 is manufactured under strict quality control measures and is designed to deliver consistent performance over its lifetime, making it a trusted choice for engineers and designers looking for a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2413 $64.9652
9+ $13.3263 $119.9367
14+ $12.9098 $180.7372
19+ $12.4933 $237.3727
24+ $12.0769 $289.8456
33+ $10.8276 $357.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess