EN
  • EN
  • DE

AD5371BSTZ

Part No AD5371BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 40-Channel, 14-Bit Serial Input, Voltage-Output DAC | IC DAC 14BIT V-OUT 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 40
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 9V ~ 16.5V, -4.5V ~ 16.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Style SMD
Family Part Number AD5371
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136184-AD5371BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5371BSTZ CAD Model

Description

Analog Devices Inc. AD5371BSTZ Digital-to-Analog Converter

The AD5371BSTZ is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy for a wide range of industrial and communication applications. This advanced component is part of a family of DACs that provide multiple channels and high resolution, making it an ideal choice for complex systems requiring fine control and signal generation.

Encased in a compact LQFP_EP (Leadframe Quad Flat Package - Exposed Pad) 64-pin package, the AD5371BSTZ offers 40 voltage output channels, each capable of converting digital input signals into highly stable analog voltage outputs. The device operates on a 2.5V to 5.5V supply, providing designers with flexibility in various power environments.

One of the key features of the AD5371BSTZ is its integrated output amplifiers, reference buffers, and proprietary power-on reset circuitry. These features ensure that the outputs power up to zero scale or midscale and remain there until a valid write takes place. This level of control is critical in sensitive applications where unexpected output spikes could cause system errors or damage.

The device boasts a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrated into a variety of digital systems. The high level of integration simplifies PCB layout and can help reduce the overall component count, leading to cost savings and improved reliability in the final product.

With its on-chip calibration features, the AD5371BSTZ is capable of fine-tuning to meet specific application needs. The DAC's output range is programmable to two times the reference voltage, providing designers with a versatile output voltage range for their specific requirements. Additionally, the device's temperature range of -40°C to +105°C ensures stable performance across a wide range of environmental conditions.

Whether used in automated test equipment, data acquisition systems, digital signal processing, or precision instrumentation, the AD5371BSTZ from Analog Devices Inc. stands out as a reliable and precise solution for converting digital data into high-fidelity analog signals.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $201.2687 $201.2687
2+ $180.4478 $360.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess