EN
  • EN
  • DE

AD5381BST-5

Part No AD5381BST-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 40CH 5V 100-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD5381
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553504-AD5381BST-5
Ultra Librarian 3D Model Ultra Librarian AD5381BST-5 CAD Model

Description

The AD5381BST-5, from Analog Devices Inc., is a high-performance, multi-channel digital-to-analog converter (DAC) designed for precision applications in industrial, communication, and medical systems. This advanced DAC component offers a unique combination of versatility and efficiency, making it a prime choice for engineers seeking to optimize their designs.

Key Features

  • Resolution: The AD5381BST-5 boasts a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Number of Channels: It features 40 independent DAC channels, making it highly suitable for complex tasks that require multiple analog outputs.
  • Output Range: The device offers a selectable output range of either 0 V to 5 V or 0 V to 10 V, ensuring flexibility across different use cases.
  • Interface: A 3-wire serial interface is utilized for data input, allowing for straightforward integration with microcontrollers and digital systems.
  • Update Rate: It provides a fast update rate, ensuring timely response in dynamic systems.
  • Supply Voltage: The DAC operates on a 5 V power supply, making it compatible with standard digital systems.
  • Package: The AD5381BST-5 comes in a compact TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications.

Applications

The versatility of the AD5381BST-5 makes it an excellent choice for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Process Control and Servo Loops
  • Data Acquisition Systems
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5381BST-5 is no exception. With robust design and manufacturing processes, this DAC ensures reliability and performance consistency, which is essential for professional-grade electronics.

Summary

In conclusion, the AD5381BST-5 from Analog Devices Inc. stands out as a sophisticated multi-channel DAC solution that offers precision, flexibility, and reliability for a variety of demanding applications. Its high resolution, multiple output channels, and selectable voltage ranges make it an adaptable component for designers looking to enhance their system's analog capabilities.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.9568 $107.9568
2+ $104.4744 $208.9488
3+ $100.9918 $302.9754
4+ $90.5444 $362.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess