EN
  • EN
  • DE

AD5384BBCZ-5

Part No AD5384BBCZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 40CH 5V 100CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series denseDAC
Packaging Tray
Resolution 14
Number of D/A Converters 40
Settling Time 8μs
Output Type Voltage - Buffered
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), -1/+2 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-LFBGA, CSPBGA
Manufacturer Package 100-CSBGA (10x10)
Win Source Part Number 767136-AD5384BBCZ-5
Popularity Medium
Supply and Demand Status Limited
Family Name AD5384
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5384BBCZ-5 CAD Model

Description

Product Overview: AD5384BBCZ-5 from Analog Devices Inc.

The AD5384BBCZ-5 is a high-performance, multi-channel digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the company's extensive range of DACs that are known for their reliability, accuracy, and ease of use in various complex applications.

This particular model, the AD5384, boasts 16 channels of 14-bit DACs, making it an ideal choice for applications requiring multiple output signals with high resolution. Each channel has its own voltage output that can be programmed independently, providing flexibility and precision for advanced industrial, medical, and communication systems.

Key Features:

  • Resolution: 14-bit resolution on all 16 channels, ensuring fine granularity in the analog output.
  • Output Range: The device supports a wide range of selectable output ranges, accommodating various application needs.
  • Interface: Features a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering easy integration with a variety of microcontrollers and digital systems.
  • Integrated Reference: Comes with an on-chip 2.5 V reference (20 ppm/°C max), which can be overdriven if an external reference is preferred, providing design flexibility.
  • Power Supply: Operates from a single 5 V power supply, simplifying power management in system designs.
  • Package: Available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is suitable for space-constrained applications.

Applications:

The AD5384BBCZ-5 is a versatile DAC that can be used in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Base Station Infrastructure

With its high channel count and precision output, the AD5384BBCZ-5 from Analog Devices Inc. is a top-tier solution for designers looking to incorporate multiple DACs in their systems without compromising on performance or board space. Its robust feature set ensures that it can meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2395 $76.4790
4+ $31.3760 $125.5040
5+ $30.3955 $151.9775
7+ $29.4150 $205.9050
9+ $28.4345 $255.9105
12+ $25.4930 $305.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess