EN
  • EN
  • DE

AD5389BCPZ-REEL7

Part No AD5389BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171293-AD5389BCPZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5389BCPZ-REEL7 CAD Model

Description

Product Overview: AD5389BCPZ-REEL7 from Analog Devices Inc.

The AD5389BCPZ-REEL7 is a state-of-the-art digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is part of the AD5389 series and comes in a convenient tape and reel package, making it ideal for automated assembly processes.

With its 16-channel architecture, the AD5389BCPZ-REEL7 provides a high level of integration, reducing the need for multiple DACs in a system and simplifying design. Each channel offers 16-bit resolution, ensuring precise control and accurate signal representation for demanding applications. The device operates with a single 2.5V to 5.5V power supply, which provides flexibility in various power environments and helps in power-sensitive applications.

One of the standout features of the AD5389BCPZ-REEL7 is its user-programmable offset and gain, which allows for calibration and fine-tuning of the output signal to meet specific requirements. This feature is particularly useful in industrial control systems where precision is paramount. Additionally, the DAC supports a wide output range of 0 V to VREF, with VREF ranging up to AVDD - 4.5 V, further enhancing its adaptability to different scenarios.

The device is housed in a compact 64-lead LFCSP (lead-frame chip scale package) that measures just 9 mm x 9 mm. This small footprint is beneficial for space-constrained applications, such as portable devices or densely packed electronic systems. The AD5389BCPZ-REEL7 also features a serial peripheral interface (SPI) that allows for easy communication with microcontrollers or digital signal processors, facilitating integration into a variety of digital systems.

Applications for the AD5389BCPZ-REEL7 are diverse and include industrial automation, process control, data acquisition systems, and digital panel control. Its reliability and performance make it a go-to choice for engineers who require a high-quality DAC solution for their designs.

In summary, the AD5389BCPZ-REEL7 from Analog Devices Inc. is a robust and versatile DAC that combines high channel count, precision, and a small package, making it an excellent choice for a wide range of applications that require accurate analog output from digital signals.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess