EN
  • EN
  • DE

AD5398CSURF

Part No AD5398CSURF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171294-AD5398CSURF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5398CSURF CAD Model

Description

Introducing the AD5398CSURF from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the AD5398CSURF, a cutting-edge charge pump DC-to-DC converter specifically designed to meet the power management needs of modern electronics. This innovative component is engineered to deliver a high-efficiency solution for applications where space and power are at a premium.

Key Features:

  • High Efficiency: The AD5398CSURF utilizes a charge pump mechanism to efficiently increase or decrease voltage, ensuring minimal power loss and extending battery life in portable devices.
  • Compact Design: With a small footprint, this component is ideal for space-constrained applications such as mobile phones, digital cameras, and other portable gadgets.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to suit their specific requirements, providing flexibility across different platforms and use cases.
  • Low Noise Operation: The AD5398CSURF is designed to operate quietly, minimizing electromagnetic interference and ensuring smooth performance in sensitive audio and video applications.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the overall reliability and longevity of the end product.

Applications:

The AD5398CSURF is perfectly suited for a variety of applications where efficient power conversion is essential. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Digital cameras and camcorders
  • Portable media players

Technical Specifications:

As a product from Analog Devices Inc., the AD5398CSURF comes with the assurance of high-quality manufacturing and technical excellence. The device operates over a broad input voltage range and is available in a robust surface-mount package, ensuring seamless integration into your design.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative. With the AD5398CSURF, designers and engineers can expect a reliable, high-performance power management solution that stands up to the demands of today's fast-paced, technology-driven world.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess