EN
  • EN
  • DE

AD5405YCPZ-REEL7

Part No AD5405YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), -1/+2 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Mounting Style SMD
Family Part Number AD5405
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 722035-AD5405YCPZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5405YCPZ-REEL7 CAD Model

Description

AD5405YCPZ-REEL7 - Dual Channel, 12-Bit, High Performance DAC

The AD5405YCPZ-REEL7 is a state-of-the-art dual-channel 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision DAC is part of the AD5405 series and comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

With its high integration level, the AD5405YCPZ-REEL7 offers two DACs in one package, making it an ideal choice for applications requiring multiple DACs with limited PCB space. Each channel has its own voltage output, and the device supports a wide range of output configurations, including bipolar and unipolar modes, which can be selected through software control.

Featuring an on-chip precision reference and a flexible serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, this DAC ensures easy integration into digital systems. The serial interface also supports daisy-chaining of multiple DACs, which simplifies the design of systems requiring more than two DAC channels.

Key specifications of the AD5405YCPZ-REEL7 include:

  • 12-bit resolution for precise analog output
  • Dual DAC channels for multi-channel applications
  • Flexible output range configurations (bipolar/unipolar)
  • On-chip precision voltage reference
  • High-speed serial interface with daisy-chain capability
  • Low power consumption for energy-sensitive applications
  • Compact 32-lead LFCSP package for space-saving designs
  • Extended temperature range for industrial applications

This product is designed for a variety of applications, including process control systems, digital gain and offset adjustment, programmable voltage and current sources, and closed-loop servo-control. The AD5405YCPZ-REEL7's combination of features makes it an excellent choice for engineers looking for a high-performance, dual-channel DAC solution.

Supplied in a tape and reel format (REEL7), the AD5405YCPZ-REEL7 is ready for automated assembly processes, ensuring efficient manufacturing and reduced time-to-market for products that incorporate this advanced DAC.

For detailed technical specifications, application guides, and support tools, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess