EN
  • EN
  • DE

LTC3709EG

Part No LTC3709EG
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC ADC SMPL / Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.9V ~ 37V
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
Base Product Number LTC3709
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3709EG
Standard Package 1
Win Source Part Number 1317395-LTC3709EG
Ultra Librarian 3D Model Ultra Librarian LTC3709EG CAD Model

Description

Product Overview: LTC3709EG from Analog Devices Inc.

The LTC3709EG is a high-performance, synchronous step-down switching regulator controller designed by Analog Devices Inc. This advanced product is tailored to meet the demanding needs of complex power supply systems, offering precision, efficiency, and reliability for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTC3709EG operates over a broad input voltage range, accommodating various supply voltages, making it a versatile choice for different applications.
  • Output Voltage Accuracy: With its precise control features, it ensures tight output voltage accuracy, which is critical for sensitive electronic devices.
  • Phase-Lockable Fixed Frequency: The device can be synchronized to an external clock, allowing for reduced EMI and compatibility with other clock-driven components.
  • Powerful Driver Capability: It has robust integrated drivers capable of driving large MOSFETs, ensuring efficient power delivery even at high currents.
  • Current Mode Control: This feature provides fast transient response and excellent loop stability.
  • Adjustable Soft-Start: The LTC3709EG incorporates an adjustable soft-start to manage the inrush current during startup, enhancing the system's reliability.
  • Overvoltage Protection: The built-in overvoltage protection feature safeguards the device and the load from unexpected voltage spikes.

Applications

The LTC3709EG is ideal for a multitude of applications that require efficient and reliable power management. Typical applications include:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Automotive Electronics
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC3709EG is no exception. Manufactured to the highest standards, this product is designed to perform reliably even in the most challenging environments.

Ordering Information

The LTC3709EG is available in a SSOP-36 package, ensuring compatibility with standard surface-mount technology. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales support.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess