EN
  • EN
  • DE

AD5412ACPZ-REEL7

Part No AD5412ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SER 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 40 V, -3 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767142-AD5412ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5412
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5412ACPZ-REEL7 CAD Model

Description

Product Overview: AD5412ACPZ-REEL7 from Analog Devices Inc.

The AD5412ACPZ-REEL7 is a highly integrated, single-channel digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. Designed with precision and reliability in mind, this component is ideal for a wide range of applications including process control, data acquisition systems, and digital signal processing.

This particular model is part of the AD5412 series that boasts a 12-bit DAC resolution, ensuring fine granularity and high precision in analog signal output. It is capable of converting digital input signals into a proportional current or voltage output, which can be configured as either 4-20mA, 0-20mA, or an output voltage range of 0-5V, 0-10V, ±5V, or ±10V. The flexibility in configuration makes it an excellent choice for industrial applications where different standards are often encountered.

One of the key features of the AD5412ACPZ-REEL7 is its on-chip output error detection system. This system provides added reliability by enabling the detection of potential issues such as open circuits, over-temperature conditions, and compliance voltage errors, ensuring that the system maintains its performance and safety standards.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) which is conducive to space-constrained applications. With the REEL7 suffix, it indicates that this product is provided in a tape and reel packaging format, which is suitable for automated assembly processes, making it convenient for mass production environments.

The AD5412ACPZ-REEL7 operates over a wide temperature range, making it robust for industrial environments that may experience extreme conditions. It also features a serial peripheral interface (SPI) that allows for easy communication with microcontrollers or digital systems, facilitating integration into complex systems.

In conclusion, the AD5412ACPZ-REEL7 from Analog Devices Inc. is a versatile and high-performance DAC solution that meets the demands of modern industrial applications. Its precision, adaptability, and robustness make it an excellent choice for system designers looking to improve their analog output capabilities.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6455 $67.9365
6+ $18.5810 $111.4860
9+ $18.0003 $162.0027
12+ $17.4197 $209.0364
15+ $16.8390 $252.5850
20+ $15.0970 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess