EN
  • EN
  • DE

AD5412AREZ

Part No AD5412AREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V, -3 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1.3 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP-EP
Win Source Part Number 008002-AD5412AREZ
Family Name AD5412
Introduction Date April 25, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5412AREZ CAD Model

Description

AD5412AREZ Digital-to-Analog Converter by Analog Devices Inc.

The AD5412AREZ is a highly integrated digital-to-analog converter (DAC) solution offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced single-channel, 12-bit, serial input, current source & voltage output DAC is designed to meet the rigorous demands of industrial and instrumentation applications, providing precision and reliability in a compact package.

Key Features and Benefits:

  • High Resolution: With its 12-bit resolution, the AD5412AREZ delivers fine granularity, ensuring precise control for your analog outputs.
  • Versatile Output Ranges: The device supports configurable 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V voltage outputs, as well as 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA current loop outputs, accommodating a wide range of industrial control scenarios.
  • On-Chip Output Amplifier: The inclusion of an on-chip output amplifier simplifies design and reduces external component requirements, thereby saving space and cost.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the protection of the device and the system it controls by preventing overheating.
  • Single Supply Operation: The AD5412AREZ operates from a single 12 V to 48 V supply or dual ±12 V supplies, offering design flexibility for various power architectures.
  • Robust Interface: The device features a robust serial peripheral interface (SPI) that ensures reliable communication with microcontrollers or digital systems, even in noisy industrial environments.

Applications:

The AD5412AREZ is ideally suited for a range of applications including:

  • Process control actuators and sensors
  • Programmable logic controllers (PLCs)
  • Data acquisition systems
  • Digital panel meters
  • Industrial automation systems

Encased in a compact 24-lead TSSOP package, the AD5412AREZ is designed for space-constrained applications, while still providing the performance and features expected from Analog Devices Inc. Whether you're developing sophisticated industrial equipment or precise control systems, the AD5412AREZ offers a reliable, high-performance solution for your analog output needs.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4898 $52.4490
11+ $9.8259 $108.0849
16+ $9.4940 $151.9040
23+ $8.8300 $203.0900
30+ $8.4981 $254.9430
37+ $8.1661 $302.1457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess