EN
  • EN
  • DE

MSP430FR2512IRHLR

Part No MSP430FR2512IRHLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 20-VQFN (3.5x4.5)
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 15
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
Supply Voltage 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name 430FR2512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2512IRHLR-ND, 296-51450-6, 296-51450-2, 296-51450-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845498-MSP430FR2512IRHLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2512IRHLR CAD Model

Description

The MSP430FR2512IRHLR is a remarkable addition to Texas Instruments' MSP430 family of ultra-low-power microcontrollers. This product is designed to cater to a wide array of applications, including industrial, consumer, and health care products, where power efficiency and computational capability are paramount. The MSP430FR2512IRHLR stands out with its integration of a powerful 16-bit RISC CPU, peripherals, and flexible power management systems, all encapsulated in a compact, highly efficient package.

Key Features:

  • Low Power Consumption: The MSP430FR2512IRHLR boasts an exceptional energy efficiency with a range of low-power modes, making it ideal for battery-powered and energy-harvesting applications.
  • Ferroelectric RAM (FRAM): Equipped with 15.5KB of FRAM, this microcontroller offers higher write speeds and greater write endurance compared to traditional non-volatile memories, alongside the benefit of low power consumption.
  • Digital and Analog Peripherals: This device includes a rich set of peripherals such as timers, multi-channel direct memory access (DMA), a 10-bit analog-to-digital converter (ADC), and more, providing versatility for various application needs.
  • Flexible Clock System: The microcontroller's clock system supports multiple crystal frequencies and can be configured to optimize performance and power consumption according to the application requirements.
  • Serial Communication: The MSP430FR2512IRHLR supports multiple serial communication interfaces, including I2C, SPI, and UART, facilitating easy communication with other devices and sensors.

Applications:

The MSP430FR2512IRHLR is suitable for a broad spectrum of applications, such as smart meters, portable medical devices, energy harvesting systems, and industrial sensors, to name a few. Its robust design ensures reliable operation in various environments, making it a go-to choice for developers seeking a balance between performance and power efficiency.

Package and Quality:

Packaged in a compact QFN (RHL) package, the MSP430FR2512IRHLR is designed for space-constrained applications. Texas Instruments maintains the highest quality standards, ensuring that each microcontroller meets rigorous reliability and performance criteria before it reaches the customer.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess