EN
  • EN
  • DE

AD5422BREZ

Part No AD5422BREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Segment 16-bit 24-Pin TSSOP EP Tube / IC DAC 16BIT 1CH 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V, -3 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1.3 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP-EP
Win Source Part Number 008004-AD5422BREZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5422
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5422BREZ CAD Model

Description

Product Overview: AD5422BREZ by Analog Devices Inc.

The AD5422BREZ is a high-performance, single-channel, serial input, current source and voltage output digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. Designed to operate in demanding conditions, this component offers a flexible solution for industrial applications such as process control, actuator control, and programmable logic controllers (PLCs).

The AD5422BREZ features a 16-bit DAC that provides precise control over the output, ensuring high accuracy and stability in your system. It supports a wide output range, capable of generating current outputs from 4 mA to 20 mA, 0 mA to 20 mA, and 0 mA to 24 mA, as well as voltage outputs from 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V. This versatility makes it an excellent choice for a broad range of control systems.

With its robust design, the AD5422BREZ can withstand harsh industrial environments. It operates over a wide temperature range and includes fault detection capabilities such as overcurrent protection, thermal shutdown, and open-circuit detection. These features enhance the reliability and safety of the systems in which the AD5422 is integrated.

Communication with the AD5422BREZ is facilitated through a flexible serial peripheral interface (SPI) that is compatible with 3.3 V or 5 V logic levels, allowing for easy integration into most microcontroller-based systems. The device also includes an on-chip precision reference, which reduces the need for external components and simplifies the design process.

The AD5422BREZ comes in a compact, 24-lead TSSOP package, ensuring a small footprint on the PCB and making it a space-efficient choice for designs where board space is a premium.

In summary, the AD5422BREZ from Analog Devices Inc. is a reliable and precise DAC solution, offering a combination of performance, versatility, and robustness that is ideal for industrial control applications. Its comprehensive feature set and ease of use make it a valuable component for any system requiring accurate analog output control.

For detailed specifications and application support, designers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4782 $53.9128
10+ $11.0590 $110.5900
15+ $10.7134 $160.7010
20+ $10.3678 $207.3560
25+ $10.0223 $250.5575
34+ $8.9855 $305.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess