EN
  • EN
  • DE

AD5424YRU

Part No AD5424YRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-/10-/12-Bit, High Bandwidth Multiplying DACs with Parallel Interface | IC DAC 8BIT A-OUT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.25 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5424
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136220-AD5424YRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5424YRU CAD Model

Description

The AD5424YRU from Analog Devices Inc. is a high-performance, 8-bit digital-to-analog converter (DAC) integrated circuit designed to offer precision and flexibility in a compact package. This device is part of a family of DACs that provides a combination of exceptional accuracy and low power consumption, making it ideal for a wide range of applications, including industrial control systems, digital signal processing, and precision instrumentation.

Key Features

  • Resolution: 8-bit accuracy ensures precise conversion of digital values to analog voltages.
  • Interface: A versatile three-wire serial interface allows for easy integration with microcontrollers and digital systems.
  • Output Range: The device supports a flexible reference input, enabling a wide range of output voltages to match specific application requirements.
  • Power Efficiency: Low power consumption makes the AD5424YRU suitable for battery-powered and portable devices.
  • Package: Available in a compact TSSOP-14 package, it minimizes board space and simplifies PCB design.

Performance Specifications

The AD5424YRU offers excellent performance characteristics that include:

  • Fast settling time for quick response to input changes.
  • High data throughput rate to support demanding applications.
  • Stable output with low glitch energy, reducing the need for external filtering.
  • On-chip output buffer amplifier that can drive capacitive loads directly.

Applications

The versatility of the AD5424YRU makes it suitable for a variety of applications:

  • Process Control: Accurate control of actuators and sensors.
  • Data Acquisition Systems: Reliable conversion from digital to analog signals.
  • Automated Test Equipment: Consistent performance for testing and measurement.
  • Portable Instrumentation: Ideal for devices where power efficiency is critical.

Overall, the AD5424YRU from Analog Devices Inc. stands out as a reliable and precise DAC solution that can meet the needs of engineers and designers looking to optimize their digital-to-analog conversions in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8182 $50.7276
38+ $2.6363 $100.1794
59+ $2.5454 $150.1786
85+ $2.3636 $200.9060
111+ $2.2727 $252.2697
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,013 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess