EN
  • EN
  • DE

AD5450YUJZ

Part No AD5450YUJZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816570-AD5450YUJZ
Ultra Librarian 3D Model Ultra Librarian AD5450YUJZ CAD Model

Description

Analog Devices AD5450YUJZ Digital to Analog Converter

The AD5450YUJZ from Analog Devices Inc. is a high-performance digital to analog converter (DAC) designed to deliver precision and reliability for a wide range of applications. This component is part of a series that offers designers a compact and efficient solution for converting digital signals into their analog counterparts, ensuring seamless integration into various electronic systems.

This particular model, the AD5450YUJZ, is notable for its single-channel, 14-bit resolution which provides fine granularity and accurate representation of analog signals. The DAC operates on a 5V power supply, making it compatible with many standard systems, and it features a serial interface for communication, which simplifies the connection to microcontrollers and other digital systems.

The device is housed in a compact TSOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, as the AD5450YUJZ boasts a settling time of just a few microseconds, allowing for high-speed operation and rapid signal processing. This makes it an excellent choice for applications such as automated test equipment, digital gain and offset adjustment, programmable voltage and current sources, and other systems that require precise control of analog signals.

With its integrated precision reference, the AD5450YUJZ ensures stability and accuracy over temperature variations, thereby providing consistent performance across different operating conditions. Moreover, its low power consumption is beneficial for portable and battery-powered devices, where efficiency is paramount.

Key Features:

  • 14-bit resolution for high precision output
  • Single-channel output for dedicated signal conversion
  • 5V power supply compatibility
  • Serial interface for easy digital communication
  • Fast settling time for responsive operation
  • Compact TSOT-23 package for space-saving design
  • Integrated precision reference for enhanced stability
  • Low power consumption ideal for portable applications

The AD5450YUJZ by Analog Devices is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronics. It is a robust, accurate, and efficient solution for any system requiring reliable digital to analog conversion.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,734 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess