EN
  • EN
  • DE

AD545ALH

Part No AD545ALH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 600µA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD545ALH,ANAANAAD545ALH
Standard Package 1
Win Source Part Number 1000034-AD545ALH
Ultra Librarian 3D Model Ultra Librarian AD545ALH CAD Model

Description

Introducing the AD545ALH Precision Operational Amplifier

The AD545ALH from Analog Devices Inc. is a state-of-the-art precision operational amplifier that offers a unique combination of high accuracy and rugged construction. Designed for applications that demand the utmost precision and long-term stability, the AD545ALH is encapsulated in a hermetically sealed metal can package, ensuring protection against harsh environmental conditions and maintaining performance over a wide temperature range.

Key Features

  • Low Offset Voltage: The AD545ALH boasts an exceptionally low input offset voltage, minimizing errors in high precision circuits.
  • Low Noise: It exhibits low noise performance, making it ideal for sensitive applications such as medical instrumentation and test equipment.
  • High Input Impedance: The high input impedance reduces loading on the input signal source, preserving signal integrity.
  • Wide Bandwidth: With its wide bandwidth, the AD545ALH is capable of handling a broad range of frequencies, suitable for a variety of signal processing tasks.
  • Robust Construction: The hermetically sealed metal can package (TO-99) ensures reliable operation under extreme conditions, making it perfect for military and aerospace applications.

Applications

The AD545ALH is versatile and can be employed in numerous demanding applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-performance industrial controls
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation

Technical Specifications

With a commitment to quality and performance, Analog Devices ensures that the AD545ALH meets stringent specifications:

  • Input Offset Voltage: Typically below 0.25 mV
  • Input Bias Current: Very low, typically in the picoampere range
  • Operating Temperature Range: -55°C to +125°C
  • Package Type: TO-99 Hermetically Sealed Metal Can

For engineers and designers who need an operational amplifier that doesn't compromise on precision or durability, the AD545ALH from Analog Devices Inc. is an impeccable choice. It delivers the performance required for the most challenging of applications, ensuring accuracy and reliability where it matters most.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess