EN
  • EN
  • DE

AD548J

Part No AD548J
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision, Low Power BiFET Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136261-AD548J
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD548J CAD Model

Description

The AD548J, from Analog Devices Inc., is a high-precision, low-power operational amplifier that offers a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications. This monolithic IC features a combination of low offset voltage and drift, low input bias current, low noise, and low power consumption.

Key Features:

  • Low Offset Voltage: The AD548J boasts an impressive offset voltage of just 0.5 mV max for B grade, which ensures signal fidelity and accuracy in precision applications.
  • Low Input Bias Current: With an input bias current of only 20 pA max for B grade, this operational amplifier is suitable for circuits with high impedance signal sources.
  • High Gain: The amplifier offers a high open-loop gain of 2000 V/mV min, which allows for a wide range of uses in various circuit configurations.
  • Low Noise: A low noise performance of 11 nV/√Hz at 1 kHz makes the AD548J an excellent choice for applications requiring low noise amplification.
  • Low Power Consumption: The device operates with a supply current of just 200 µA max, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The AD548J can operate from a single supply of +5 V to +15 V, or dual supplies of ±2.5 V to ±15 V, providing flexibility in various system designs.

Applications:

The AD548J is versatile enough to be used in numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog processors
  • Battery-powered and portable equipment
  • Sample and hold circuits
  • Operational amplifier circuits requiring high precision and low power

With its combination of accuracy, low power, and high gain, the AD548J from Analog Devices Inc. is an operational amplifier that delivers reliable and consistent performance for the most demanding of precision applications. Its robust feature set ensures that it maintains optimal performance over a broad range of operating conditions and within various circuit configurations.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess