EN
  • EN
  • DE

AD5516ABCZ-1

Part No AD5516ABCZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 74CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 12
Number of D/A Converters 16
Settling Time 32μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog ±4.75V ~ 15.75V, 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±2 (Maximum), ±0.5
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting Style SMD
Part Number Series AD5516
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811101-AD5516ABCZ-1
Ultra Librarian 3D Model Ultra Librarian AD5516ABCZ-1 CAD Model

Description

The AD5516ABCZ-1, crafted by the renowned semiconductor manufacturer Analog Devices Inc., stands as a testament to precision and versatility in the realm of digital-to-analog conversion (DAC) technology. This high-performance product is designed to cater to a broad spectrum of applications, ranging from industrial control systems to sophisticated communication equipment.

Key Features

  • High Resolution: The AD5516ABCZ-1 boasts a remarkable resolution that ensures detailed and accurate analog output, suitable for the most demanding applications.
  • Multiple Output Channels: This DAC comes equipped with multiple independent output channels, providing flexibility and reducing the need for additional components in multi-channel applications.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power draw, making it ideal for power-sensitive applications or battery-operated devices.
  • Advanced Integration: The integration of various functions into a single chip simplifies design complexity and can help reduce system costs and board space.

Applications

The AD5516ABCZ-1 is adept at serving a multitude of sectors due to its adaptability and high-grade performance. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Instrumentation
  • Communication Infrastructure

Technical Specifications

Parameter Value
Resolution High-resolution (specific value)
Channels Multiple (specific number)
Interface Digital (specific type)
Supply Voltage Optimized range (specific voltage range)

In conclusion, the AD5516ABCZ-1 from Analog Devices Inc. is a robust DAC solution that offers exceptional performance, high resolution, and multi-channel capability. Whether for industrial, communication, or precision applications, this product is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7570 $73.5140
4+ $30.1596 $120.6384
6+ $29.2172 $175.3032
8+ $28.2747 $226.1976
10+ $27.3322 $273.3220
13+ $24.5047 $318.5611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess