EN
  • EN
  • DE

AD5554BRSZ

Part No AD5554BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT QUAD 5V 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 4
Settling Time 900ns
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 28-SSOP
Win Source Part Number 1012332-AD5554BRSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5554BRSZ CAD Model

Description

Product Overview: AD5554BRSZ by Analog Devices Inc.

The AD5554BRSZ is a high-performance, quad 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductor solutions. This precision DAC component is ideal for a wide range of applications, including industrial automation, data acquisition systems, and digital signal processing.

This particular model comes in a compact, surface-mount package, making it suitable for space-constrained applications. With its 14-bit resolution, the AD5554BRSZ ensures accurate and stable digital-to-analog conversions, which is critical for applications requiring high precision and fidelity.

Key Features:

  • Resolution: 14-bit quad DAC, offering fine granularity and precise control over analog outputs.
  • Interface: Serial interface with 3-wire SPI-compatible protocol for straightforward integration with microcontrollers and digital systems.
  • Output Range: Flexible output range, including bipolar and unipolar modes, to accommodate various signal requirements.
  • Settling Time: Fast settling time, enabling quick response to digital input changes.
  • Package: Supplied in a compact 16-lead SSOP (Shrink Small Outline Package), optimizing board space.
  • Power Supply: Operates from a 5 V power supply, compatible with standard digital systems.

The AD5554BRSZ also boasts a low power consumption, which is essential for portable and battery-powered devices. With its on-chip output buffer amplifiers, this DAC provides high drive capability, allowing it to directly drive capacitive loads without additional buffering hardware.

For design flexibility, the AD5554BRSZ includes an on-chip reference with low temperature coefficient, which can be overridden if an external reference is preferred. This feature ensures adaptability to specific system requirements and enhances the overall accuracy of the DAC.

With its robust feature set and Analog Devices' reputation for reliability, the AD5554BRSZ is a top choice for engineers and designers looking to incorporate a high-quality DAC into their electronic designs. Its combination of performance, size, and power efficiency makes it a versatile component for a multitude of precision analog applications.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2863 $74.2863
2+ $60.9529 $121.9058
3+ $59.0481 $177.1443
4+ $57.1434 $228.5736
5+ $55.2386 $276.1930
7+ $49.5242 $346.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess