EN
  • EN
  • DE

AD5560JSVUZ

Part No AD5560JSVUZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Device Power Supply 64-Pin TQFP EP Tray / IC DPS PROGRAMABLE W/DAC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Power Supply
Applications Automatic Test Equipment
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 171317-AD5560JSVUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5560
Introduction Date September 17, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5560JSVUZ CAD Model

Description

AD5560JSVUZ Precision DAC by Analog Devices Inc.

The AD5560JSVUZ is a state-of-the-art precision DAC (Digital-to-Analog Converter) manufactured by Analog Devices Inc., renowned for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is part of the high-end series of DACs that offer exceptional accuracy and stability, making it an ideal choice for industrial, medical, and communication applications where precise signal conversion is paramount.

Key Features

  • Resolution: The AD5560JSVUZ boasts a high resolution, providing fine-grain control over the analog output and ensuring detailed signal representation.
  • Output Range: It is designed with a flexible output range, catering to a wide array of voltage requirements for different systems.
  • Interface: The device is equipped with a user-friendly digital interface, which simplifies communication with microcontrollers and digital systems.
  • Package: Encased in a robust package, the AD5560JSVUZ ensures durability and reliability, even in harsh operating conditions.
  • Integration: With integrated features that reduce the need for external components, this DAC helps in minimizing the overall footprint and complexity of the design.

Applications

The versatility of the AD5560JSVUZ makes it suitable for a plethora of applications. It is extensively used in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Precision Instrumentation

Analog Devices Inc. has designed the AD5560JSVUZ with a commitment to quality and performance, ensuring that it meets the stringent requirements of professional environments. The integration of advanced technology into this DAC guarantees not just superior performance but also long-term reliability, making it a smart investment for any high-precision electronic system.

For detailed specifications, application notes, and support resources, users are encouraged to consult the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9978 $52.9978
3+ $43.4854 $130.4562
4+ $42.1265 $168.5060
5+ $40.7676 $203.8380
7+ $39.4086 $275.8602
9+ $35.3319 $317.9871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess