EN
  • EN
  • DE

AD558SD/883B

Part No AD558SD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series DACPORT®
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 1.5µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I²L
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±2.5, ±2
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Base Product Number AD558
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 767162-AD558SD/883B
Ultra Librarian 3D Model Ultra Librarian AD558SD/883B CAD Model

Description

The AD558SD/883B is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is a monolithic DAC integrated circuit that provides 8-bit resolution and comes in a robust package suitable for a wide range of applications, including military and aerospace due to its compliance with the stringent 883B standards.

Key Features

  • Resolution: The AD558SD/883B offers an 8-bit resolution, which allows for a fine level of digital-to-analog conversion, suitable for precise control applications.
  • Monolithic Design: Its monolithic construction ensures high reliability and stability over time, making it an ideal choice for critical systems.
  • Temperature Range: This device is designed to operate over a wide temperature range, making it versatile for use in harsh environments.
  • 883B Standard Compliance: The AD558SD/883B meets the rigorous MIL-STD-883B military standard, ensuring high levels of performance and durability under the most demanding conditions.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and reducing system complexity.

Applications

The AD558SD/883B is suitable for a variety of high-end applications, particularly where reliability and precision are paramount. Some of these applications include:

  • Military and defense electronics
  • Aerospace instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Automated test equipment

Technical Specifications

Below are some of the technical specifications for the AD558SD/883B:

  • Resolution: 8-bit
  • Package: Hermetically sealed package
  • Interface: Easy to interface with TTL, CMOS, and microprocessors
  • Settling Time: Fast settling time for quick response applications
  • Power Consumption: Low power consumption for energy-efficient designs

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $150.8657 $150.8657
2+ $145.1941 $290.3882
3+ $139.5224 $418.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess