EN
  • EN
  • DE

AD5590BBCZ

Part No AD5590BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC I/O PORT-16 AMP 80CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 80-LFBGA, CSPBGA
Manufacturer Package 80-CSP-BGA (10x10)
Win Source Part Number 767165-AD5590BBCZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5590
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5590BBCZ CAD Model

Description

The AD5590BBCZ is a high-performance, mixed-signal front-end (MxFE) integrated circuit from Analog Devices Inc. Renowned for their precision engineering, Analog Devices has crafted the AD5590BBCZ to cater to the demanding needs of modern electronic systems in applications such as medical instrumentation, industrial control systems, and communication infrastructure.

Key Features:

  • Multi-Functionality: The device integrates multiple functions into a single chip, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and additional input/output capabilities. This integration reduces the need for multiple discrete components, saving on space and cost.
  • High Precision: With its high-resolution DACs and ADCs, the AD5590BBCZ delivers precise signal conversion, which is crucial for applications requiring accurate data acquisition and control signals.
  • Flexibility: The chip's configurable design allows for a variety of input and output combinations, making it adaptable to a wide range of applications.
  • Compact Size: The AD5590BBCZ comes in a compact package, which is essential for space-constrained applications.

Technical Specifications:

Parameter Value
Resolution ADCs and DACs up to 16 bits
Interface Serial (SPI, I2C compatible)
Supply Voltage Typically 2.7V to 5.5V
Operating Temperature -40°C to +105°C
Package Compact CSP (Chip-Scale Package) or LFCSP (Lead Frame Chip Scale Package)

Applications:

The versatile nature of the AD5590BBCZ makes it suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control and Automation
  • Medical Devices such as Electrocardiograms (ECG) and Blood Analysis Equipment
  • Communications Infrastructure

With its combination of performance, precision, and flexibility, the AD5590BBCZ from Analog Devices Inc. is an ideal choice for engineers looking for a reliable and efficient solution for their mixed-signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9403 $91.9403
2+ $89.0672 $178.1344
3+ $86.1941 $258.5823
4+ $83.3209 $333.2836
5+ $74.7015 $373.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess